Samtec Inc. Cable, Idc Rcpt-Free End, 64Pos, 15; Connector To Connector Samtec IDSD-32-S-15.00-G

Description
CABLE, IDC RCPT-FREE END, 64POS, 15"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:64Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE, IDC RCPT-FREE END, 64POS, 15"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:64Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Idc Rcpt-Free End, 64Pos, 15; Connector To Connector Samtec - 18W6275 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Idc Rcpt-Free End, 64Pos, 15; Connector To Connector Samtec
18W6275
Cable, Idc Rcpt-Free End, 64Pos, 15; Connector To Connector Samtec 18W6275
CABLE, IDC RCPT-FREE END, 64POS, 15"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:64Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE, IDC RCPT-FREE END, 64POS, 15"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:64Positions; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6275
Product Name Cable, Idc Rcpt-Free End, 64Pos, 15; Connector To Connector Samtec
Cable Length 1.25 ft (3.81 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - ND047 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 49.21 ft (150 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details