Samtec Inc. Cable, Idc Rcpt-Free End, 64Pos, 10; Connector To Connector Samtec IDSD-32-S-10.00-G

Description
CABLE, IDC RCPT-FREE END, 64POS, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:64Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE, IDC RCPT-FREE END, 64POS, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:64Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Idc Rcpt-Free End, 64Pos, 10; Connector To Connector Samtec - 18W6270 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Idc Rcpt-Free End, 64Pos, 10; Connector To Connector Samtec
18W6270
Cable, Idc Rcpt-Free End, 64Pos, 10; Connector To Connector Samtec 18W6270
CABLE, IDC RCPT-FREE END, 64POS, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:64Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE, IDC RCPT-FREE END, 64POS, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:64Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6270
Product Name Cable, Idc Rcpt-Free End, 64Pos, 10; Connector To Connector Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cat 6 UTP, RJ45 to RJ45, Yellow color, 26AWG, 10FT Length - 1226014-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 6
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details