The Cable Assembly, IDC Receptacle to IDC Receptacle, 64 positions, 20 inches in length, features a connector pitch of 2.54 mm. It is constructed with black glass-filled polyester insulator material and offers various plating options, including gold over nickel or tin over copper. The assembly utilizes 28 AWG stranded tinned copper wire and operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for specific configurations, with a contact resistance of 15 mΩ. This product is RoHS compliant and is designed to mate with various connector types, making it suitable for diverse applications.
CABLE ASSY, IDC RCPT-RCPT, 64POS, 20"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:64Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 18W6218 |
| Product Name | Cable Assy, Idc Rcpt-Rcpt, 64Pos, 20; Connector To Connector Samtec |
| Cable Length | 1.67 ft (5.08 dm) |