Qualtek Electronics Corp. Power, Line Cables and Extension Cords 363012-D01

Description
8.20' (2.50m) Power Cord Black CEE 7/7 To Cable H05VV-F
Request a Quote Datasheet
Description
8.20' (2.50m) Power Cord Black CEE 7/7 To Cable H05VV-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q134-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q134-ND
Power, Line Cables and Extension Cords Q134-ND
8.20' (2.50m) Power Cord Black CEE 7/7 To Cable H05VV-F

8.20' (2.50m) Power Cord Black CEE 7/7 To Cable H05VV-F

Buy Now Datasheet
Assembly Cable, Molded Power Cords & Cables - 363012-D01 - Heilind Electronics, Inc.
Wilmington, MA, United States
Assembly Cable, Molded Power Cords & Cables
363012-D01
Assembly Cable, Molded Power Cords & Cables 363012-D01
Assembly Cable, Molded Power Cords & Cables

Assembly Cable, Molded Power Cords & Cables

Buy Now
Power Cord, Cee 7/7P-Free End, 2.5M, 10A; Connector Type A Qualtek Electronics - 17B6668 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee 7/7P-Free End, 2.5M, 10A; Connector Type A Qualtek Electronics
17B6668
Power Cord, Cee 7/7P-Free End, 2.5M, 10A; Connector Type A Qualtek Electronics 17B6668
POWER CORD, CEE 7/7P-FREE END, 2.5M, 10A; Connector Type A:CEE 7/7 Plug; Connector Type B:Free End; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, CEE 7/7P-FREE END, 2.5M, 10A; Connector Type A:CEE 7/7 Plug; Connector Type B:Free End; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cord, Jumper; 2.5 m; 3; 1.00; 10.0 A; H05VV-F - 70133433 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Jumper; 2.5 m; 3; 1.00; 10.0 A; H05VV-F
70133433
Cord, Jumper; 2.5 m; 3; 1.00; 10.0 A; H05VV-F 70133433
Universal Jumper Cords

Universal Jumper Cords

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 363012-D01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
363012-D01
Cable Assemblies - Power, Line Cables and Extension Cords 363012-D01
CORD CEE 7/7 TO CBL 8.20' BLACK

CORD CEE 7/7 TO CBL 8.20' BLACK

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q134-ND 363012-D01 17B6668 70133433 363012-D01
Product Name Power, Line Cables and Extension Cords Assembly Cable, Molded Power Cords & Cables Power Cord, Cee 7/7P-Free End, 2.5M, 10A; Connector Type A Qualtek Electronics Cord, Jumper; 2.5 m; 3; 1.00; 10.0 A; H05VV-F Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 8.2 ft (24.99 dm) 8.2 ft (25 dm) 8.2 ft (25 dm) 8.2 ft (24.99 dm)
Connector Type CEE 7/7 CEE 7/7 Plug Cont. Europe Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M12W5-K-5-LE3 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details