Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 64Pos, 6; Connector To Connector Samtec IDSD-32-D-06.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 64POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:64Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 64POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:64Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 64Pos, 6; Connector To Connector Samtec - 18W6139 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 64Pos, 6; Connector To Connector Samtec
18W6139
Cable Assy, Idc Rcpt-Rcpt, 64Pos, 6; Connector To Connector Samtec 18W6139
CABLE ASSY, IDC RCPT-RCPT, 64POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:64Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 64POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:64Positions; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6139
Product Name Cable Assy, Idc Rcpt-Rcpt, 64Pos, 6; Connector To Connector Samtec
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q539-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 15 ft (45.72 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
Cable Assembly - 493-06171926-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details