Samtec Inc. Cable, Idc Rcpt-Free End, 62Pos, 12; Connector To Connector Samtec IDSD-31-S-12.00-G

Description
CABLE, IDC RCPT-FREE END, 62POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:62Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE, IDC RCPT-FREE END, 62POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:62Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Idc Rcpt-Free End, 62Pos, 12; Connector To Connector Samtec - 18W6091 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Idc Rcpt-Free End, 62Pos, 12; Connector To Connector Samtec
18W6091
Cable, Idc Rcpt-Free End, 62Pos, 12; Connector To Connector Samtec 18W6091
CABLE, IDC RCPT-FREE END, 62POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:62Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE, IDC RCPT-FREE END, 62POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:62Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6091
Product Name Cable, Idc Rcpt-Free End, 62Pos, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Test Cable, RG142B/U - 1136 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RP SMA Male St. Connector With RG0.81 (L-10CM) + 2*MHF4 Connector (Y-Type Splitter Combiner) - ET-SMRS-13BL10C-2MHF4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type 2 x U.fl IPX IPEX4 MHF4 Female Jack
View Details