Samtec Inc. Cable Assy, Idc Rcpt-Free End, 62Pos, 4; Connector To Connector Samtec IDSD-31-S-04.00-G

Description
CABLE ASSY, IDC RCPT-FREE END, 62POS, 4"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:62Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 62POS, 4"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:62Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 62Pos, 4; Connector To Connector Samtec - 18W6087 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 62Pos, 4; Connector To Connector Samtec
18W6087
Cable Assy, Idc Rcpt-Free End, 62Pos, 4; Connector To Connector Samtec 18W6087
CABLE ASSY, IDC RCPT-FREE END, 62POS, 4"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:62Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 62POS, 4"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:62Positions; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6087
Product Name Cable Assy, Idc Rcpt-Free End, 62Pos, 4; Connector To Connector Samtec
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Power, Line Cables and Extension Cords - Q1047-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.58 ft (20.06 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers
Twisted Pair Cable - 020587-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details