Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 62Pos, 6; Connector To Connector Samtec IDSD-31-D-06.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 62POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:62Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 62POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:62Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 62Pos, 6; Connector To Connector Samtec - 18W6075 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 62Pos, 6; Connector To Connector Samtec
18W6075
Cable Assy, Idc Rcpt-Rcpt, 62Pos, 6; Connector To Connector Samtec 18W6075
CABLE ASSY, IDC RCPT-RCPT, 62POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:62Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 62POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:62Positions; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6075
Product Name Cable Assy, Idc Rcpt-Rcpt, 62Pos, 6; Connector To Connector Samtec
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 80mm, Screw-Lok - G125-MC11605M3-0080F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q356-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.25 ft (9.91 dm)
Connector Type IEC 320-C14
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details