Qualtek Electronics Corp. Power, Line Cables and Extension Cords 318007-01

Description
3.25' (990.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 SJT
Request a Quote Datasheet
Description
3.25' (990.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q356-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q356-ND
Power, Line Cables and Extension Cords Q356-ND
3.25' (990.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 SJT

3.25' (990.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 SJT

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 318007-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
318007-01
Cable Assemblies - Power, Line Cables and Extension Cords 318007-01
CORD 16AWG 320C14 - C13 3.25'

CORD 16AWG 320C14 - C13 3.25'

Supplier's Site
Power Cord; 13 A; Cord; SJT; 3 ft. 3; 125 V; 60 degC - 70133291 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 13 A; Cord; SJT; 3 ft. 3; 125 V; 60 degC
70133291
Power Cord; 13 A; Cord; SJT; 3 ft. 3; 125 V; 60 degC 70133291
3 Conductor Unshielded Power Cords Number of conductors is 3 All cords have CEE color code, +60 °C.

3 Conductor Unshielded Power Cords

  • Number of conductors is 3
    All cords have CEE color code, +60 °C.
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q356-ND 318007-01 70133291
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord; 13 A; Cord; SJT; 3 ft. 3; 125 V; 60 degC
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 3.25 ft (9.91 dm) 3.25 ft (9.91 dm) 3.25 ft (9.91 dm)
Connector Type IEC 320-C14 C14
Unlock Full Specs
to access all available technical data

Similar Products

Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details
Precision Test Cable, 40.0 GHz, 36.0″ - T40-3FT-VFVM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details