Samtec Inc. Cable Assy, Idc Rcpt-Free End, 60P, 16; Connector To Connector Samtec IDSD-30-S-16.00

Description
CABLE ASSY, IDC RCPT-FREE END, 60P, 16"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:60Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 60P, 16"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:60Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 60P, 16; Connector To Connector Samtec - 18W6050 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 60P, 16; Connector To Connector Samtec
18W6050
Cable Assy, Idc Rcpt-Free End, 60P, 16; Connector To Connector Samtec 18W6050
CABLE ASSY, IDC RCPT-FREE END, 60P, 16"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:60Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 60P, 16"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:60Positions; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6050
Product Name Cable Assy, Idc Rcpt-Free End, 60P, 16; Connector To Connector Samtec
Cable Length 1.33 ft (4.06 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 10FT Length - 1321021-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 10 ft (30.48 dm)
View Details
Cable Assembly - 493-06171934-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details