Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 60Pos, 5; Connector Type A Samtec IDSD-30-D-05.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 60POS, 5"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:60Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 60POS, 5"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:60Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 60Pos, 5; Connector Type A Samtec - 18W5899 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 60Pos, 5; Connector Type A Samtec
18W5899
Cable Assy, Idc Rcpt-Idc Rcpt, 60Pos, 5; Connector Type A Samtec 18W5899
CABLE ASSY, IDC RCPT-IDC RCPT, 60POS, 5"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:60Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 60POS, 5"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:60Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5899
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 60Pos, 5; Connector Type A Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Left Angled Type C Male, Black color, 30/30/24AWG, 1M Length - 3023052-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details