Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 60Pos, 5; Connector To Connector Samtec IDSD-30-D-05.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 60POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:60Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 60POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:60Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 60Pos, 5; Connector To Connector Samtec - 18W5900 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 60Pos, 5; Connector To Connector Samtec
18W5900
Cable Assy, Idc Rcpt-Rcpt, 60Pos, 5; Connector To Connector Samtec 18W5900
CABLE ASSY, IDC RCPT-RCPT, 60POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:60Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 60POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:60Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5900
Product Name Cable Assy, Idc Rcpt-Rcpt, 60Pos, 5; Connector To Connector Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 4-pole - A-S4P-M12-S-G-30M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 98.43 ft (300 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Cable Assembly - 60099A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details