Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 60Pos, 2; Connector To Connector Samtec IDSD-30-D-02.00-RW

Description
CABLE ASSY, IDC RCPT-RCPT, 60POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:60Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 60POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:60Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 60Pos, 2; Connector To Connector Samtec - 18W5868 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 60Pos, 2; Connector To Connector Samtec
18W5868
Cable Assy, Idc Rcpt-Rcpt, 60Pos, 2; Connector To Connector Samtec 18W5868
CABLE ASSY, IDC RCPT-RCPT, 60POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:60Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 60POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:60Positions; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5868
Product Name Cable Assy, Idc Rcpt-Rcpt, 60Pos, 2; Connector To Connector Samtec
Cable Length 0.1673 ft (0.5100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 4-pole - A-K4P-M12-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
High Temperature Cable Assembly - 60016A03 - Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,hardline,max temp. 1100°F,stainless steel jacket
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details