Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 58Pos, 3; Connector Type A Samtec IDSD-29-D-03.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 58POS, 3"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:58Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 58POS, 3"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:58Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 58Pos, 3; Connector Type A Samtec - 18W5851 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 58Pos, 3; Connector Type A Samtec
18W5851
Cable Assy, Idc Rcpt-Idc Rcpt, 58Pos, 3; Connector Type A Samtec 18W5851
CABLE ASSY, IDC RCPT-IDC RCPT, 58POS, 3"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:58Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 58POS, 3"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:58Positions; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5851
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 58Pos, 3; Connector Type A Samtec
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 4-pole - A-K4P-M12-S-G-2M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6333A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details