Qualtek Electronics Corp. Power, Line Cables and Extension Cords 211017-06

Description
6.00' (1.83m) Power Cord Gray NEMA 5-15P To Cable SJT
Request a Quote Datasheet
Description
6.00' (1.83m) Power Cord Gray NEMA 5-15P To Cable SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q986-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q986-ND
Power, Line Cables and Extension Cords Q986-ND
6.00' (1.83m) Power Cord Gray NEMA 5-15P To Cable SJT

6.00' (1.83m) Power Cord Gray NEMA 5-15P To Cable SJT

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 211017-06 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
211017-06
Cable Assemblies - Power, Line Cables and Extension Cords 211017-06
CORD 18AWG NEMA 5-15P TO CBL 6'

CORD 18AWG NEMA 5-15P TO CBL 6'

Supplier's Site
Power Cord, Nema 5-15P-Free End, 72; Connector To Connector Qualtek Electronics - 17B6491 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Free End, 72; Connector To Connector Qualtek Electronics
17B6491
Power Cord, Nema 5-15P-Free End, 72; Connector To Connector Qualtek Electronics 17B6491
POWER CORD, NEMA 5-15P-FREE END, 72"; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:72" RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-FREE END, 72"; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:72" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q986-ND 211017-06 17B6491
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord, Nema 5-15P-Free End, 72; Connector To Connector Qualtek Electronics
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 6 ft (18.3 dm)
Connector Type NEMA 5-15P NEMA 5-15P to Free End
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-20-N-S1G15 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
Power, Line Cables and Extension Cords - Q1047-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.58 ft (20.06 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers