The Cable Assembly, IDC Receptacle to IDC Receptacle, 58 positions, 2 inches in length, is designed for reliable connections in various applications. It features a connector pitch of 2.54 mm and is part of the IDSD series. The assembly is constructed with black glass-filled polyester insulator material and utilizes 28 AWG stranded tinned copper wire. It operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for IDSD configurations, with a contact resistance of 15 mΩ. The product is RoHS compliant and is non-returnable, making it suitable for engineers seeking a dependable and compliant solution for their projects.
CABLE ASSY, IDC RCPT-RCPT, 58POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:58Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 18W5850 |
| Product Name | Cable Assy, Idc Rcpt-Rcpt, 58Pos, 2; Connector To Connector Samtec |
| Cable Length | 0.1667 ft (0.5080 dm) |