Qualtek Electronics Corp. Power, Line Cables and Extension Cords 311013-01

Description
6.56' (2.00m) Power Cord Black NEMA 5-15P To Cable SJT
Request a Quote Datasheet
Description
6.56' (2.00m) Power Cord Black NEMA 5-15P To Cable SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q108-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q108-ND
Power, Line Cables and Extension Cords Q108-ND
6.56' (2.00m) Power Cord Black NEMA 5-15P To Cable SJT

6.56' (2.00m) Power Cord Black NEMA 5-15P To Cable SJT

Buy Now Datasheet
UL POWER CORD SUPPLY 125V/BLCK 6'7
Wilmington, MA, United States
UL POWER CORD SUPPLY 125V/BLCK 6'7" SJT
311013-01
UL POWER CORD SUPPLY 125V/BLCK 6'7" SJT 311013-01
UL POWER CORD SUPPLY 125V/BLCK 6'7" SJT

UL POWER CORD SUPPLY 125V/BLCK 6'7" SJT

Buy Now
Power Cord, NEMA 5-15P to ROJ 2, STRIP 5/8 - 70133232 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord, NEMA 5-15P to ROJ 2, STRIP 5/8
70133232
Power Cord, NEMA 5-15P to ROJ 2, STRIP 5/8 70133232
Power Cord, NEMA 5-15P to ROJ 2, STRIP 5/8

Power Cord, NEMA 5-15P to ROJ 2, STRIP 5/8

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 311013-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
311013-01
Cable Assemblies - Power, Line Cables and Extension Cords 311013-01
CORD 18AWG NEMA5-15P - CBL 6.56'

CORD 18AWG NEMA5-15P - CBL 6.56'

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q108-ND 311013-01 70133232 311013-01
Product Name Power, Line Cables and Extension Cords UL POWER CORD SUPPLY 125V/BLCK 6'7" SJT Power Cord, NEMA 5-15P to ROJ 2, STRIP 5/8 Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1G9-E-2.5-Q5-LE6 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - Q922-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 12 ft (36.58 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers