Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 56Pos, 6; Connector To Connector Samtec IDSD-28-D-06.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 56POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:56Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 56POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:56Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 56Pos, 6; Connector To Connector Samtec - 18W5822 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 56Pos, 6; Connector To Connector Samtec
18W5822
Cable Assy, Idc Rcpt-Rcpt, 56Pos, 6; Connector To Connector Samtec 18W5822
CABLE ASSY, IDC RCPT-RCPT, 56POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:56Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 56POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:56Positions; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5822
Product Name Cable Assy, Idc Rcpt-Rcpt, 56Pos, 6; Connector To Connector Samtec
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
Power, Line Cables and Extension Cords - Q954-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
3 suppliers