Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 54Pos, 6; Connector To Connector Samtec IDSD-27-D-06.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 54POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:54Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 54POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:54Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 54Pos, 6; Connector To Connector Samtec - 18W5797 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 54Pos, 6; Connector To Connector Samtec
18W5797
Cable Assy, Idc Rcpt-Rcpt, 54Pos, 6; Connector To Connector Samtec 18W5797
CABLE ASSY, IDC RCPT-RCPT, 54POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:54Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 54POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:54Positions; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5797
Product Name Cable Assy, Idc Rcpt-Rcpt, 54Pos, 6; Connector To Connector Samtec
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-2,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
Cable Assembly - 6019A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details