Qualtek Electronics Corp. Power, Line Cables and Extension Cords 374009-01

Description
5.91' (1.80m) Power Cord Black AS3112 To IEC 320-C13 H05VV-F
Request a Quote Datasheet
Description
5.91' (1.80m) Power Cord Black AS3112 To IEC 320-C13 H05VV-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q408-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q408-ND
Power, Line Cables and Extension Cords Q408-ND
5.91' (1.80m) Power Cord Black AS3112 To IEC 320-C13 H05VV-F

5.91' (1.80m) Power Cord Black AS3112 To IEC 320-C13 H05VV-F

Buy Now Datasheet
POWER CORD - 374009-01 - Heilind Electronics, Inc.
Wilmington, MA, United States
POWER CORD
374009-01
POWER CORD 374009-01
POWER CORD

POWER CORD

Buy Now
Power Cord, As 3112-Iec C13, 1.8M, 10A; Connector Type A Qualtek Electronics - 02P4788 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, As 3112-Iec C13, 1.8M, 10A; Connector Type A Qualtek Electronics
02P4788
Power Cord, As 3112-Iec C13, 1.8M, 10A; Connector Type A Qualtek Electronics 02P4788
POWER CORD, AS 3112-IEC C13, 1.8M, 10A; Connector Type A:Mains Plug, Australia; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, AS 3112-IEC C13, 1.8M, 10A; Connector Type A:Mains Plug, Australia; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 374009-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Power, Line Cables and Extension Cords
374009-01
Cable Assemblies - Power, Line Cables and Extension Cords 374009-01
CORD AS3112 TO IEC 320-C13 5.90'

CORD AS3112 TO IEC 320-C13 5.90'

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q408-ND 374009-01 02P4788 374009-01
Product Name Power, Line Cables and Extension Cords POWER CORD Power Cord, As 3112-Iec C13, 1.8M, 10A; Connector Type A Qualtek Electronics Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 5.91 ft (18.01 dm) 5.91 ft (18 dm) 5.91 ft (18.01 dm)
Connector Type AS3112 Mains Plug, Australia
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 817-IL13P-UK1-H05-3100-200-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type IEC 320-C13
View Details
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pwr TwinBlade ™ - 10126974-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Cable Assemblies
Standards / Certifications RoHS
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details