Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 52Pos, 18; Connector To Connector Samtec IDSD-26-D-18.00-R

Description
CABLE ASSY, IDC RCPT-RCPT, 52POS, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:52Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 52POS, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:52Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 52Pos, 18; Connector To Connector Samtec - 18W5717 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 52Pos, 18; Connector To Connector Samtec
18W5717
Cable Assy, Idc Rcpt-Rcpt, 52Pos, 18; Connector To Connector Samtec 18W5717
CABLE ASSY, IDC RCPT-RCPT, 52POS, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:52Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 52POS, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:52Positions; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5717
Product Name Cable Assy, Idc Rcpt-Rcpt, 52Pos, 18; Connector To Connector Samtec
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBB-M12W5-P-10-LE5 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
Power, Line Cables and Extension Cords - Q102-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type NEMA 5-15P
View Details
5 suppliers