Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 52Pos, 10; Connector To Connector Samtec IDSD-26-D-10.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 52POS, 10"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:52Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 52POS, 10"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:52Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 52Pos, 10; Connector To Connector Samtec - 18W5692 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 52Pos, 10; Connector To Connector Samtec
18W5692
Cable Assy, Idc Rcpt-Rcpt, 52Pos, 10; Connector To Connector Samtec 18W5692
CABLE ASSY, IDC RCPT-RCPT, 52POS, 10"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:52Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 52POS, 10"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:52Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5692
Product Name Cable Assy, Idc Rcpt-Rcpt, 52Pos, 10; Connector To Connector Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6010A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details