The Cable Assembly, IDC Receptacle to IDC Receptacle, features 52 positions and a cable length of 7 inches (177.8 mm). It utilizes a 2.54 mm pitch and is constructed with black glass-filled polyester insulator material. The assembly is RoHS compliant and supports a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The wire is 28 AWG stranded tinned copper, and the connectors are plated with either gold over nickel or tin over copper. The current rating is 3.4 A per pin for the IDSD series and 3 A per pin for the IDMD series, with a contact resistance of 15 mΩ. This assembly is designed for applications requiring reliable connections in compact spaces.
CABLE ASSY, IDC RCPT-IDC RCPT, 52POS, 7"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:52Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 18W5684 |
| Product Name | Cable Assy, Idc Rcpt-Idc Rcpt, 52Pos, 7; Connector Type A Samtec |
| Cable Length | 0.5833 ft (1.78 dm) |