Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 52Pos, 2; Connector To Connector Samtec IDSD-26-D-02.00-T

Description
CABLE ASSY, IDC RCPT-RCPT, 52POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:52Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 52POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:52Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 52Pos, 2; Connector To Connector Samtec - 18W5652 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 52Pos, 2; Connector To Connector Samtec
18W5652
Cable Assy, Idc Rcpt-Rcpt, 52Pos, 2; Connector To Connector Samtec 18W5652
CABLE ASSY, IDC RCPT-RCPT, 52POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:52Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 52POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:52Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5652
Product Name Cable Assy, Idc Rcpt-Rcpt, 52Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

M12 sensor cable Schmersal KA-0905 - 101207729 -  - Automation24, Inc.
Specs
Cable Length 10 ft (30.48 dm)
Connector Type M12 connector
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Cable Assembly - 6462A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; cutoff,Coaxial,Teflon™ jacket,red,low noise
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details