Qualtek Electronics Corp. Power, Line Cables and Extension Cords 225003-01

Description
8.20' (2.50m) Power Cord Black NEMA 5-15P To IEC 320-C19 SJT
Request a Quote Datasheet
Description
8.20' (2.50m) Power Cord Black NEMA 5-15P To IEC 320-C19 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q987-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q987-ND
Power, Line Cables and Extension Cords Q987-ND
8.20' (2.50m) Power Cord Black NEMA 5-15P To IEC 320-C19 SJT

8.20' (2.50m) Power Cord Black NEMA 5-15P To IEC 320-C19 SJT

Buy Now Datasheet
BLACK JST, POWER CORD - 225003-01 - Heilind Electronics, Inc.
Wilmington, MA, United States
BLACK JST, POWER CORD
225003-01
BLACK JST, POWER CORD 225003-01
BLACK JST, POWER CORD

BLACK JST, POWER CORD

Buy Now
Cable Assemblies - Power, Line Cables and Extension Cords - 225003-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
225003-01
Cable Assemblies - Power, Line Cables and Extension Cords 225003-01
CORD 14AWG 5-15P - 320-C19 8.2'

CORD 14AWG 5-15P - 320-C19 8.2'

Supplier's Site
Power Cord, Nema 5-15P-Iec C19, 98; Connector To Connector Qualtek Electronics - 17B6505 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Iec C19, 98; Connector To Connector Qualtek Electronics
17B6505
Power Cord, Nema 5-15P-Iec C19, 98; Connector To Connector Qualtek Electronics 17B6505
POWER CORD, NEMA 5-15P-IEC C19, 98"; Connector to Connector:NEMA 5-15P to IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:98" RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-IEC C19, 98"; Connector to Connector:NEMA 5-15P to IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:98" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q987-ND 225003-01 225003-01 17B6505
Product Name Power, Line Cables and Extension Cords BLACK JST, POWER CORD Cable Assemblies - Power, Line Cables and Extension Cords Power Cord, Nema 5-15P-Iec C19, 98; Connector To Connector Qualtek Electronics
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 8.2 ft (24.99 dm) 8.2 ft (24.99 dm) 8.2 ft (25 dm)
Connector Type NEMA 5-15P NEMA 5-15P to IEC 60320 C19
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details