Samtec Inc. Cable Assy, Idc Rcpt-Free End, 50P, 19; Connector To Connector Samtec IDSD-25-S-19.00-G

Description
CABLE ASSY, IDC RCPT-FREE END, 50P, 19"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:50Position s; Cable Length - Imperial:19"; Cable Length - Metric:482.6mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 50P, 19"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:50Position s; Cable Length - Imperial:19"; Cable Length - Metric:482.6mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 50P, 19; Connector To Connector Samtec - 18W5580 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 50P, 19; Connector To Connector Samtec
18W5580
Cable Assy, Idc Rcpt-Free End, 50P, 19; Connector To Connector Samtec 18W5580
CABLE ASSY, IDC RCPT-FREE END, 50P, 19"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:50Position s; Cable Length - Imperial:19"; Cable Length - Metric:482.6mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 50P, 19"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:50Positions; Cable Length - Imperial:19"; Cable Length - Metric:482.6mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5580
Product Name Cable Assy, Idc Rcpt-Free End, 50P, 19; Connector To Connector Samtec
Cable Length 1.58 ft (4.83 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK5P/8P-M12-S-G-0,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
Cable Assembly - 6013A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details