The Cable Assembly, IDC Receptacle to IDC Receptacle, features 50 positions and a cable length of 13 inches (330 mm). It utilizes a 2.54 mm connector pitch and is part of the IDSD series. The assembly is constructed with black glass-filled polyester insulator material and offers various plating options, including gold over nickel or tin over copper. The wire used is 28 AWG stranded tinned copper, suitable for a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for the IDSD configuration. This product is RoHS compliant and is designed for applications requiring reliable IDC connections.
CABLE ASSY, IDC RCPT-RCPT, 50POS, 13"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 18W5318 |
| Product Name | Cable Assy, Idc Rcpt-Rcpt, 50Pos, 13; Connector To Connector Samtec |
| Cable Length | 1.08 ft (3.3 dm) |