8.20' (2.50m) Power Cord Black JIS 8303 To IEC 320-C13 VCTF
POWER CORD, JIS 8303-IEC C13, 2.5M, 12A; Connector Type A:JIS 8303; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:12A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
CORD JIS 8303 - IEC320-C13 8.20'
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | Q926-ND | 397002-01 | 02P4842 | 397002-01 |
| Product Name | Power, Line Cables and Extension Cords | POWER CORD | Power Cord, Jis 8303-Iec C13, 2.5M, 12A; Connector Type A Qualtek Electronics | Cable Assemblies - Power, Line Cables and Extension Cords |
| Cable Shielding | No Shielding | No Shielding; Unshielded | ||
| Cable Length | 8.2 ft (24.99 dm) | 8.2 ft (25 dm) | 8.2 ft (24.99 dm) | |
| Connector Type | JIS 8303 | JIS 8303 |