Samtec Inc. Cable Assy, Idc Rcpt-Free End, 48P, 15; Connector To Connector Samtec IDSD-24-S-15.00-G

Description
CABLE ASSY, IDC RCPT-FREE END, 48P, 15"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:48Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 48P, 15"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:48Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 48P, 15; Connector To Connector Samtec - 18W5107 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 48P, 15; Connector To Connector Samtec
18W5107
Cable Assy, Idc Rcpt-Free End, 48P, 15; Connector To Connector Samtec 18W5107
CABLE ASSY, IDC RCPT-FREE END, 48P, 15"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:48Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 48P, 15"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:48Positions; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5107
Product Name Cable Assy, Idc Rcpt-Free End, 48P, 15; Connector To Connector Samtec
Cable Length 1.25 ft (3.81 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
Power, Line Cables and Extension Cords - Q1051-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers
Twisted Pair Cable - 074800-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers