Samtec Inc. Cable Assy, Idc Rcpt-Free End, 48P, 10; Connector To Connector Samtec IDSD-24-S-10.00

Description
CABLE ASSY, IDC RCPT-FREE END, 48P, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:48Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 48P, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:48Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 48P, 10; Connector To Connector Samtec - 18W5104 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 48P, 10; Connector To Connector Samtec
18W5104
Cable Assy, Idc Rcpt-Free End, 48P, 10; Connector To Connector Samtec 18W5104
CABLE ASSY, IDC RCPT-FREE END, 48P, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:48Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 48P, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:48Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5104
Product Name Cable Assy, Idc Rcpt-Free End, 48P, 10; Connector To Connector Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-10M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6828A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details