Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 48Pos, 7; Connector To Connector Samtec IDSD-24-D-07.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 48POS, 7"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:48Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 48POS, 7"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:48Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 48Pos, 7; Connector To Connector Samtec - 18W5067 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 48Pos, 7; Connector To Connector Samtec
18W5067
Cable Assy, Idc Rcpt-Rcpt, 48Pos, 7; Connector To Connector Samtec 18W5067
CABLE ASSY, IDC RCPT-RCPT, 48POS, 7"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:48Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 48POS, 7"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:48Positions; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5067
Product Name Cable Assy, Idc Rcpt-Rcpt, 48Pos, 7; Connector To Connector Samtec
Cable Length 0.5840 ft (1.78 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
USB 2.0 A Male to USB 2.0 Type C Male, Black color, 28/22AWG, 1M Length - 3021090-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers