Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 48Pos, 6; Connector To Connector Samtec IDSD-24-D-06.00-R

Description
CABLE ASSY, IDC RCPT-RCPT, 48POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:48Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 48POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:48Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 48Pos, 6; Connector To Connector Samtec - 18W5063 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 48Pos, 6; Connector To Connector Samtec
18W5063
Cable Assy, Idc Rcpt-Rcpt, 48Pos, 6; Connector To Connector Samtec 18W5063
CABLE ASSY, IDC RCPT-RCPT, 48POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:48Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 48POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:48Positions; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5063
Product Name Cable Assy, Idc Rcpt-Rcpt, 48Pos, 6; Connector To Connector Samtec
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q125-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 7.5 ft (22.86 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details