Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 48Pos, 2; Connector To Connector Samtec IDSD-24-D-02.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 48POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:48Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 48POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:48Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 48Pos, 2; Connector To Connector Samtec - 18W5051 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 48Pos, 2; Connector To Connector Samtec
18W5051
Cable Assy, Idc Rcpt-Rcpt, 48Pos, 2; Connector To Connector Samtec 18W5051
CABLE ASSY, IDC RCPT-RCPT, 48POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:48Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 48POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:48Positions; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5051
Product Name Cable Assy, Idc Rcpt-Rcpt, 48Pos, 2; Connector To Connector Samtec
Cable Length 0.1673 ft (0.5100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details
80in, T-Plug Style, Fan Power Cord - 70111468 - Allied Electronics, Inc.
Specs
Cable Length 6.67 ft (20.33 dm)
Connector Type Type-T
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details