Samtec Inc. Cable Assy, Idc Rcpt-Free End, 46P, 16; Connector To Connector Samtec IDSD-23-S-16.00

Description
CABLE ASSY, IDC RCPT-FREE END, 46P, 16"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:46Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 46P, 16"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:46Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 46P, 16; Connector To Connector Samtec - 18W5045 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 46P, 16; Connector To Connector Samtec
18W5045
Cable Assy, Idc Rcpt-Free End, 46P, 16; Connector To Connector Samtec 18W5045
CABLE ASSY, IDC RCPT-FREE END, 46P, 16"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:46Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 46P, 16"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:46Positions; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W5045
Product Name Cable Assy, Idc Rcpt-Free End, 46P, 16; Connector To Connector Samtec
Cable Length 1.33 ft (4.06 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Female to USB 2.0 Micro B Male, White color, 28/28AWG, 0.5M Length - 3021070-005M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details