Qualtek Electronics Corp. USB 2.0 A Female to USB 2.0 Micro B Male, White color, 28/28AWG, 0.5M Length 3021070-005M

Description
USB 2.0 A Female to USB 2.0 Micro B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Female Connector B: USB 2.0 Micro B Male Color: White Length: 0.5 Meter WCI Division
Request a Quote
Description
USB 2.0 A Female to USB 2.0 Micro B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Female Connector B: USB 2.0 Micro B Male Color: White Length: 0.5 Meter WCI Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

USB 2.0 A female to Micro USB 2.0 B male cable with a white PVC molded body, 0.5 meter length, and UL2725 cable construction of 28AWG x 1PR + 28AWG x 2C. The A connector has a nickel-plated shell and white PBT insulator; the Micro B connector has a nickel-plated shell and black PBT insulator. Electrical tests include 100% open/short/miswire verification, minimum 10M ohm insulation resistance at DC 300V, and maximum 2 ohm conductor resistance. Outer jacket diameter is 4.0 ± 0.2 mm.

Datasheet Summary
Powered by GS/AI

USB 2.0 A female to Micro USB 2.0 B male cable with a white PVC molded body, 0.5 meter length, and UL2725 cable construction of 28AWG x 1PR + 28AWG x 2C. The A connector has a nickel-plated shell and white PBT insulator; the Micro B connector has a nickel-plated shell and black PBT insulator. Electrical tests include 100% open/short/miswire verification, minimum 10M ohm insulation resistance at DC 300V, and maximum 2 ohm conductor resistance. Outer jacket diameter is 4.0 ± 0.2 mm.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Female to USB 2.0 Micro B Male, White color, 28/28AWG, 0.5M Length - 3021070-005M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Female to USB 2.0 Micro B Male, White color, 28/28AWG, 0.5M Length
3021070-005M
USB 2.0 A Female to USB 2.0 Micro B Male, White color, 28/28AWG, 0.5M Length 3021070-005M
USB 2.0 A Female to USB 2.0 Micro B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Female Connector B: USB 2.0 Micro B Male Color: White Length: 0.5 Meter WCI Division

USB 2.0 A Female to USB 2.0 Micro B Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 28AWGx2C
Connector A: USB 2.0 A Female
Connector B: USB 2.0 Micro B Male
Color: White
Length: 0.5 Meter
WCI Division

Supplier's Site Datasheet
USB Cables - Q1118-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1118-ND
USB Cables Q1118-ND
USB 2.0 Cable A Female to Micro B Male 1.64' (500.0mm) Shielded

USB 2.0 Cable A Female to Micro B Male 1.64' (500.0mm) Shielded

Buy Now Datasheet
Usb Cord, 2.0 A Rcpt-Micro B Plug, 19.7; Connector A Qualtek Electronics - 56AC9469 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 2.0 A Rcpt-Micro B Plug, 19.7; Connector A Qualtek Electronics
56AC9469
Usb Cord, 2.0 A Rcpt-Micro B Plug, 19.7; Connector A Qualtek Electronics 56AC9469
USB CORD, 2.0 A RCPT-MICRO B PLUG, 19.7"; Connector A:USB Type A Receptacle; Connector B:Micro USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:White; Product Range:- RoHS Compliant: Yes

USB CORD, 2.0 A RCPT-MICRO B PLUG, 19.7"; Connector A:USB Type A Receptacle; Connector B:Micro USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021070-005M Q1118-ND 56AC9469
Product Name USB 2.0 A Female to USB 2.0 Micro B Male, White color, 28/28AWG, 0.5M Length USB Cables Usb Cord, 2.0 A Rcpt-Micro B Plug, 19.7; Connector A Qualtek Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, White color, 28/24AWG, 10FT Length - 3021083-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers
Power, Line Cables and Extension Cords - Q955-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
Connector Type IEC 320-C19
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
3 suppliers
USB Cables - Q938-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Cat 5e UTP, RJ45 to RJ45, Gray color, 26AWG, 3FT Length - 1225004-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 5
View Details