The Cable Assembly, IDC Receptacle to IDC Receptacle, features 44 positions and a cable length of 4 inches (101.6 mm). It utilizes a 2.54 mm pitch and is constructed with black glass-filled polyester insulator material. The assembly is RoHS compliant and offers a temperature range of -20°C to +105°C for standard cables, and -40°C to +105°C for gray cables. The wire is 28 AWG stranded tinned copper, and the connectors are plated with either gold over nickel or tin over copper. The current rating is 3.4 A per pin for specific configurations. This product is suitable for applications requiring reliable IDC connections and is designed to mate with various Samtec connectors.
CABLE ASSY, IDC RCPT-IDC RCPT, 44POS, 4"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:44Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 18W4963 |
| Product Name | Cable Assy, Idc Rcpt-Idc Rcpt, 44Pos, 4; Connector Type A Samtec |
| Cable Length | 0.3333 ft (1.02 dm) |