Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 42Pos, 18; Connector To Connector Samtec IDSD-21-D-18.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 42POS, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:42Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 42POS, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:42Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 42Pos, 18; Connector To Connector Samtec - 18W4936 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 42Pos, 18; Connector To Connector Samtec
18W4936
Cable Assy, Idc Rcpt-Rcpt, 42Pos, 18; Connector To Connector Samtec 18W4936
CABLE ASSY, IDC RCPT-RCPT, 42POS, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:42Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 42POS, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:42Positions; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W4936
Product Name Cable Assy, Idc Rcpt-Rcpt, 42Pos, 18; Connector To Connector Samtec
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 16FT Length - 1321031-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 16 ft (48.77 dm)
View Details
Twisted Pair Cable - 090644-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers