Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 42Pos, 6; Connector To Connector Samtec IDSD-21-D-06.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 42POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:42Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 42POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:42Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 42Pos, 6; Connector To Connector Samtec - 18W4929 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 42Pos, 6; Connector To Connector Samtec
18W4929
Cable Assy, Idc Rcpt-Rcpt, 42Pos, 6; Connector To Connector Samtec 18W4929
CABLE ASSY, IDC RCPT-RCPT, 42POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:42Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 42POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:42Positions; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W4929
Product Name Cable Assy, Idc Rcpt-Rcpt, 42Pos, 6; Connector To Connector Samtec
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, no Latches - G125-MC11205L0-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Female to USB 2.0 Micro B Male, Black color, 28/28AWG, 0.5M Length - 3021068-005M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
4 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details