Samtec Inc. Cable Assy, Idc Rcpt-Free End, 40P, 18; Connector To Connector Samtec IDSD-20-S-18.00

Description
CABLE ASSY, IDC RCPT-FREE END, 40P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:40Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 40P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:40Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 40P, 18; Connector To Connector Samtec - 18W4833 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 40P, 18; Connector To Connector Samtec
18W4833
Cable Assy, Idc Rcpt-Free End, 40P, 18; Connector To Connector Samtec 18W4833
CABLE ASSY, IDC RCPT-FREE END, 40P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:40Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 40P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:40Positions; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W4833
Product Name Cable Assy, Idc Rcpt-Free End, 40P, 18; Connector To Connector Samtec
Cable Length 1.5 ft (4.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Cat 5e UTP, RJ45 to RJ45, Blue color, 26AWG, 10FT Length - 1225015-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 5
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details