Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 40Pos, 12; Connector To Connector Samtec IDSD-20-D-12.00-RW

Description
CABLE ASSY, IDC RCPT-RCPT, 40POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 40POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 40Pos, 12; Connector To Connector Samtec - 18W4480 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 40Pos, 12; Connector To Connector Samtec
18W4480
Cable Assy, Idc Rcpt-Rcpt, 40Pos, 12; Connector To Connector Samtec 18W4480
CABLE ASSY, IDC RCPT-RCPT, 40POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 40POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W4480
Product Name Cable Assy, Idc Rcpt-Rcpt, 40Pos, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-2400-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details