The Cable Assembly, IDC Receptacle-Free End, 36P, 20" from Samtec features a 36-position configuration with a connector pitch of 2.54 mm. It is designed for applications requiring a reliable connection between IDC receptacles and free ends. The assembly utilizes 28 AWG stranded tinned copper wire, ensuring good conductivity and flexibility. It operates within a temperature range of -20°C to +105°C for standard cables and -40°C to +105°C for gray cables. The product is RoHS compliant and offers a current rating of 3.4 A per pin for specific configurations. The assembly is non-returnable and is compatible with various connector types, making it suitable for diverse engineering applications.
CABLE ASSY, IDC RCPT-FREE END, 36P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:36Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 18W4154 |
| Product Name | Cable Assy, Idc Rcpt-Free End, 36P, 20; Connector To Connector Samtec |
| Cable Length | 1.67 ft (5.08 dm) |