Interpower Flanged Outlet 30A,120/208V 5 Wire 3 phase 88031250

Description
Current Rating: 30A Voltage Rating: 120/208VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-1 Phase: 3 Phase Class: Class I Number of Contacts: 5 Contact Material: Brass Plug/Socket Type: NEMA L21-30 Plug/Socket Standard: NEMA WD 6 Plug/Socket Color: Ivory Cable Selection: 5 wire Cable Size: 14 AWG to 8 AWG General Material: Nylon CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 30A Voltage Rating: 120/208VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-1 Phase: 3 Phase Class: Class I Number of Contacts: 5 Contact Material: Brass Plug/Socket Type: NEMA L21-30 Plug/Socket Standard: NEMA WD 6 Plug/Socket Color: Ivory Cable Selection: 5 wire Cable Size: 14 AWG to 8 AWG General Material: Nylon CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flanged Outlet 30A,120/208V 5 Wire 3 phase - 88031250 - Interpower
Oskaloosa, IA, United States
Flanged Outlet 30A,120/208V 5 Wire 3 phase
88031250
Flanged Outlet 30A,120/208V 5 Wire 3 phase 88031250
Current Rating: 30A Voltage Rating: 120/208VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-1 Phase: 3 Phase Class: Class I Number of Contacts: 5 Contact Material: Brass Plug/Socket Type: NEMA L21-30 Plug/Socket Standard: NEMA WD 6 Plug/Socket Color: Ivory Cable Selection: 5 wire Cable Size: 14 AWG to 8 AWG General Material: Nylon CE Marking: no

Current Rating: 30A

Voltage Rating: 120/208VAC

Temperature Rating: -40ºC to 60ºC

Flammability Rating: UL 94 V-1

Phase: 3 Phase

Class: Class I

Number of Contacts: 5

Contact Material: Brass

Plug/Socket Type: NEMA L21-30

Plug/Socket Standard: NEMA WD 6

Plug/Socket Color: Ivory

Cable Selection: 5 wire

Cable Size: 14 AWG to 8 AWG

General Material: Nylon

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Cable Assemblies
Product Number 88031250
Product Name Flanged Outlet 30A,120/208V 5 Wire 3 phase
Unlock Full Specs
to access all available technical data

Similar Products

Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details