Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 36P, 20; Connector Type A Samtec IDSD-18-D-20.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 36P, 20"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:36Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 36P, 20"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:36Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 36P, 20; Connector Type A Samtec - 18W4081 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 36P, 20; Connector Type A Samtec
18W4081
Cable Assy, Idc Rcpt-Idc Rcpt, 36P, 20; Connector Type A Samtec 18W4081
CABLE ASSY, IDC RCPT-IDC RCPT, 36P, 20"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:36Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 36P, 20"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:36Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W4081
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 36P, 20; Connector Type A Samtec
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RP SMA Male St. Connector With RG0.81 (L-10CM) + 2*MHF4 Connector (Y-Type Splitter Combiner) - ET-SMRS-13BL10C-2MHF4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type 2 x U.fl IPX IPEX4 MHF4 Female Jack
View Details
10+10 Pos. Female DIL 28 AWG Cable Assembly, 3500mm, single-end, Screw-Lok - G125-FC22005F1-3500L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to Blunt Cut, Black color, 28/26AWG, 6FT Length - 3021011-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
5 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details