Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 36Pos, 12; Connector To Connector Samtec IDSD-18-D-12.00-RW

Description
CABLE ASSY, IDC RCPT-RCPT, 36POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:36Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 36POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:36Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 36Pos, 12; Connector To Connector Samtec - 18W4057 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 36Pos, 12; Connector To Connector Samtec
18W4057
Cable Assy, Idc Rcpt-Rcpt, 36Pos, 12; Connector To Connector Samtec 18W4057
CABLE ASSY, IDC RCPT-RCPT, 36POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:36Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 36POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:36Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W4057
Product Name Cable Assy, Idc Rcpt-Rcpt, 36Pos, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6032A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug right angle,Coaxial,Teflon™jacket,white,general purpose
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details