The Cable Assembly, IDC Receptacle to IDC Receptacle, features 36 positions and a cable length of 10 inches (254 mm) with a connector pitch of 2.54 mm. It is constructed with black glass-filled polyester insulator material and offers plating options of gold over nickel or tin over copper. The assembly utilizes 28 AWG stranded tinned copper wire and operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for the IDSD series and 3 A per pin for the IDMD series, with a contact resistance of 15 mΩ. This product is RoHS compliant and is designed to mate with various connector types, including TSW, MTSW, and others. It is important to note that this series is non-standard and non-returnable.
CABLE ASSY, IDC RCPT-IDC RCPT, 36P, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:36Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 18W4044 |
| Product Name | Cable Assy, Idc Rcpt-Idc Rcpt, 36P, 10; Connector Type A Samtec |
| Cable Length | 0.8333 ft (2.54 dm) |