Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 36Pos, 9; Connector To Connector Samtec IDSD-18-D-09.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 36POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:36Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 36POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:36Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 36Pos, 9; Connector To Connector Samtec - 18W4041 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 36Pos, 9; Connector To Connector Samtec
18W4041
Cable Assy, Idc Rcpt-Rcpt, 36Pos, 9; Connector To Connector Samtec 18W4041
CABLE ASSY, IDC RCPT-RCPT, 36POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:36Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 36POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:36Positions; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W4041
Product Name Cable Assy, Idc Rcpt-Rcpt, 36Pos, 9; Connector To Connector Samtec
Cable Length 0.7513 ft (2.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 1200mm, Latches - G125-MC12605L4-1200F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, White color, 28/24AWG, 3FT Length - 3021097-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details