Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 34Pos, 5; Connector To Connector Samtec IDSD-17-D-05.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 34POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 34POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 34Pos, 5; Connector To Connector Samtec - 18W3718 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 34Pos, 5; Connector To Connector Samtec
18W3718
Cable Assy, Idc Rcpt-Rcpt, 34Pos, 5; Connector To Connector Samtec 18W3718
CABLE ASSY, IDC RCPT-RCPT, 34POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 34POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W3718
Product Name Cable Assy, Idc Rcpt-Rcpt, 34Pos, 5; Connector To Connector Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-0,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6380A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
25+25 Pos. Male DIL 26 AWG Cable Assembly, 150mm, double-end, Screw-Lok Reverse Fix - G125-MC15005M3-0150M3 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details