Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 34Pos, 4; Connector To Connector Samtec IDSD-17-D-04.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 34POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 34POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 34Pos, 4; Connector To Connector Samtec - 18W3705 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 34Pos, 4; Connector To Connector Samtec
18W3705
Cable Assy, Idc Rcpt-Rcpt, 34Pos, 4; Connector To Connector Samtec 18W3705
CABLE ASSY, IDC RCPT-RCPT, 34POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 34POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Positions; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W3705
Product Name Cable Assy, Idc Rcpt-Rcpt, 34Pos, 4; Connector To Connector Samtec
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q1059-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Connector Type NEMA 1-15P, Polarized
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details