Samtec Inc. Cable Assy, Idc Rcpt-Free End, 32Pos, 8; Connector To Connector Samtec IDSD-16-S-08.00-T

Description
CABLE ASSY, IDC RCPT-FREE END, 32POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:32Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 32POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:32Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 32Pos, 8; Connector To Connector Samtec - 18W3611 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 32Pos, 8; Connector To Connector Samtec
18W3611
Cable Assy, Idc Rcpt-Free End, 32Pos, 8; Connector To Connector Samtec 18W3611
CABLE ASSY, IDC RCPT-FREE END, 32POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:32Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 32POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:32Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W3611
Product Name Cable Assy, Idc Rcpt-Free End, 32Pos, 8; Connector To Connector Samtec
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 16FT Length - 1321031-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 16 ft (48.77 dm)
View Details