The Cable Assembly, IDC Receptacle to IDC Receptacle, features 32 positions and a length of 16 inches (406.4 mm). It utilizes a 2.54 mm pitch and is constructed with black glass-filled polyester insulator material. The assembly includes 28 AWG 7/36 stranded tinned copper wire, ensuring durability and reliability. The product is RoHS compliant and operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for IDSD and 3 A per pin for IDMD configurations, with a contact resistance of 15 mΩ. This assembly is designed to mate with various connectors, including TSW, MTSW, and others, making it versatile for different applications.
CABLE ASSY, IDC RCPT-IDC RCPT, 32P, 16"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:32Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 18W3513 |
| Product Name | Cable Assy, Idc Rcpt-Idc Rcpt, 32P, 16; Connector Type A Samtec |
| Cable Length | 1.33 ft (4.06 dm) |